EN
  • EN
  • DE

S908QY2AE0VDTER

Part No S908QY2AE0VDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 1.5KB Flash, 8MHz, -40/+105degC, Automotive Qualified, SOP 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090643-S908QY2AE0VDTER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908QY2AE0VDTER CAD Model

Description

The NXP S908QY2AE0VDTER is a robust and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This high-performance 8-bit MCU is part of the S908 family, known for its exceptional reliability and efficiency in operation.

With a focus on real-time control, the S908QY2AE0VDTER is equipped with a HCS08 core that operates at a frequency of up to 20 MHz. This core offers a balanced combination of processing power and energy efficiency, making it an ideal choice for applications that demand consistent performance without compromising on power consumption.

The device comes with a rich set of features including 8KB of flash memory, providing ample space for program storage. Additionally, it boasts 256 bytes of RAM for efficient data handling and multitasking. Its memory architecture is designed to facilitate easy and quick access, enhancing the MCU's overall speed and responsiveness.

One of the key advantages of the S908QY2AE0VDTER is its robust I/O capabilities. It includes multiple general-purpose I/O pins that can be configured to interface with a wide range of peripheral devices. This flexibility makes it a suitable option for complex embedded systems that require a variety of input and output operations.

For enhanced connectivity, this microcontroller supports a variety of serial communication interfaces, such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface). These interfaces enable the S908QY2AE0VDTER to easily communicate with other microcontrollers, sensors, and external devices, allowing for the creation of interconnected systems with high data integrity and speed.

Safety and reliability are paramount in the design of the S908QY2AE0VDTER. It includes features such as a watchdog timer, low-voltage detection, and a clock monitor, which help prevent system failures and ensure stable operation under various conditions. Moreover, the MCU is designed to meet stringent automotive and industrial standards, making it a trustworthy choice for safety-critical applications.

In summary, the NXP S908QY2AE0VDTER is a powerful and reliable microcontroller that offers a perfect blend of performance, memory capacity, I/O versatility, and connectivity. It stands out as an excellent choice for designers and engineers looking to develop advanced control systems in the automotive and industrial domains.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess