EN
  • EN
  • DE

S912XD128F2MAA

Part No S912XD128F2MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 16-BIT, FLASH, / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number S912
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 726720-S912XD128F2MAA
Ultra Librarian 3D Model Ultra Librarian S912XD128F2MAA CAD Model

Description

NXP S912XD128F2MAA Microcontroller

The NXP S912XD128F2MAA is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the S12XD family, known for its enhanced system performance, memory options, and robust feature set.

Key Features:

  • Advanced MCU Architecture: The S912XD128F2MAA is built on the HCS12X core, which operates at a frequency of up to 80 MHz. This 16-bit microcontroller integrates a bus frequency of up to 40 MHz, providing a balanced approach between processing power and energy efficiency.
  • Memory Capacity: With 128 KB of flash memory and 2 KB of EEPROM, this microcontroller offers ample space for complex application code and data storage. The 8 KB of RAM further supports efficient runtime operations.
  • Rich Peripheral Set: This device includes a variety of peripherals such as multiple 16-bit timers, an 8-channel 10-bit Analog-to-Digital Converter (ADC), 2 Serial Communication Interfaces (SCI), and a Serial Peripheral Interface (SPI). These features enable versatile connectivity and control options for a wide range of applications.
  • Durability: Designed to withstand harsh conditions, the S912XD128F2MAA operates within a temperature range of -40°C to 125°C, making it suitable for automotive under-hood applications.
  • Enhanced Safety Features: Safety is a critical aspect of automotive design, and this microcontroller includes features such as a Memory Protection Unit (MPU), a watchdog timer, and low-voltage detection to ensure reliable operation.
  • Package and Footprint: The microcontroller is offered in an 80-pin QFP package, which is ideal for space-constrained applications while still providing sufficient I/O ports for complex tasks.

Applications:

The S912XD128F2MAA is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics
  • Embedded systems requiring robust control capabilities

In summary, the NXP S912XD128F2MAA microcontroller is an excellent choice for designers who need a blend of performance, memory capacity, and reliability in their automotive or industrial control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess