EN
  • EN
  • DE

S912XDG128F2MAAR

Part No S912XDG128F2MAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP / HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I²C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356451-S912XDG128F2MAAR
Ultra Librarian 3D Model Ultra Librarian S912XDG128F2MAAR CAD Model

Description

The NXP S912XDG128F2MAAR is a high-performance microcontroller tailored for automotive and industrial applications. It is part of the S12XD family of 16-bit microcontrollers, which are renowned for their robust integrated features and exceptional reliability. This microcontroller is designed to meet the rigorous standards of the automotive industry, providing a cost-effective solution with a rich set of features.

Key Features

  • Core: The device features a 16-bit S12X CPU core that operates at a frequency of up to 80 MHz, delivering the computational power necessary for complex applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 12 KB of RAM, ensuring ample space for program storage and efficient data management.
  • Timers: Multiple timers including 8-channel and 2-channel 16-bit timers, as well as a Real-Time Interrupt timer and a Watchdog timer, provide versatile timing solutions.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with up to 16 channels allows for precise measurement of analog signals.
  • Communication Interfaces: A rich set of communication interfaces includes two MSCAN modules, two SPI modules, and an I2C interface to ensure connectivity with a variety of peripherals.
  • Input/Output: Up to 59 General Purpose Input/Output (GPIO) pins provide flexibility in interfacing with external circuits and devices.
  • Package: The microcontroller is available in an 80-pin QFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it ideal for harsh environments.

Applications

The S912XDG128F2MAAR is designed to address the needs of complex automotive applications such as body control modules, gateway modules, and industrial control systems. Its robust feature set also makes it suitable for motor control, HVAC systems, and various other embedded control applications.

Conclusion

NXP's S912XDG128F2MAAR microcontroller provides a powerful and reliable solution for designers seeking a balance between performance, features, and cost. With its comprehensive feature set and automotive-grade reliability, it stands as a top choice for engineers in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8862 $74.6586
6+ $20.4195 $122.5170
9+ $19.7815 $178.0335
13+ $19.1434 $248.8642
16+ $18.5052 $296.0832
21+ $16.5909 $348.4089
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess