EN
  • EN
  • DE

S912ZVHY64F1VLQ

Part No S912ZVHY64F1VLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893314-S912ZVHY64F1VLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHY64F1VLQ CAD Model

Description

Introducing the S912ZVHY64F1VLQ Microcontroller from NXP

The S912ZVHY64F1VLQ is a high-performance microcontroller designed by NXP Semiconductors, a leader in automotive and industrial solutions. This microcontroller is part of the 16-bit S12 MagniV family, which integrates a sophisticated MCU with smart analog functionality. The S912ZVHY64F1VLQ is specifically engineered to cater to the demanding needs of automotive and industrial control systems.

At the heart of this microcontroller is a 16-bit S12 CPU core that operates at up to 50MHz, delivering the computational power necessary for complex applications. It comes with 64KB of on-chip flash memory, which is ample for storing your application code and data, and 4KB of RAM for efficient data processing. The flash memory is designed with reliability in mind, featuring error correction code (ECC) to ensure data integrity in critical systems.

One of the standout features of the S912ZVHY64F1VLQ is its robust Input/Output (I/O) capabilities. It includes up to 59 general-purpose I/O pins, giving developers the flexibility to interface with a wide range of sensors, actuators, and other peripherals. The microcontroller also supports various communication protocols, such as CAN, LIN, and SPI, making it an excellent choice for automotive networks and industrial control systems.

The integrated analog modules include an analog-to-digital converter (ADC) with 10-bit resolution, providing precise measurements for sensor data. This is complemented by an array of timers, including a Real-Time Interrupt timer and a Pulse Width Modulation (PWM) timer, which are essential for real-time control tasks.

For safety-critical applications, the S912ZVHY64F1VLQ incorporates features like a watchdog timer and low-voltage detection to ensure the system operates within safe parameters. Additionally, the microcontroller is designed to work in the extended temperature range typical of automotive environments, ensuring reliable performance under various conditions.

NXP's commitment to quality is evident in the S912ZVHY64F1VLQ, making it a trusted choice for designers looking to create robust, high-performance systems in the automotive and industrial markets.

Whether you are developing engine control units, body electronics, or industrial automation systems, the S912ZVHY64F1VLQ provides a scalable and versatile platform for your next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5775 $58.3100
9+ $11.9610 $107.6490
13+ $11.5872 $150.6336
18+ $11.2134 $201.8412
24+ $10.8397 $260.1528
31+ $9.7183 $301.2673
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess