EN
  • EN
  • DE

S912ZVML64AWKHR

Part No S912ZVML64AWKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CORE, 64K FLASH, LIN, 64LQF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12
Package Tape & Reel
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Standard Package 1,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090674-S912ZVML64AWKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVML64AWKHR CAD Model

Description

Product Overview: NXP S912ZVML64AWKHR

The NXP S912ZVML64AWKHR is a high-performance microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This robust MCU is part of NXP's S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, delivering a single-chip solution that is both cost-effective and space-efficient.

Key Features

  • Advanced S12 Core: The S912ZVML64AWKHR is built around the 16-bit S12 core, operating at up to 25 MHz, which offers a balanced blend of control performance and efficiency, making it ideal for a wide array of automotive applications.
  • Memory: It comes with 64 KB of flash memory and 4 KB of RAM, providing ample space for complex programs and data storage.
  • Robust I/O Capabilities: This MCU includes a rich set of input/output options, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which are crucial for sensor interfacing and real-time control tasks.
  • Integrated Analog Features: The integration of analog features such as ADCs, digital-to-analog converters (DACs), and voltage regulators reduces the need for external components, thereby saving costs and PCB space.
  • Automotive Grade: The S912ZVML64AWKHR is designed to meet the stringent requirements of the automotive industry, offering exceptional reliability and performance under harsh conditions.
  • Package: The device is available in a 64-pin LQFP package, which is suitable for space-constrained applications.

Applications

The NXP S912ZVML64AWKHR microcontroller is tailored for automotive applications such as body control modules, gateways, and sensor nodes. It is also well-suited for industrial applications that require a high level of integration and robustness.

Quality and Reliability

NXP is known for its commitment to quality, and the S912ZVML64AWKHR is no exception. It is manufactured to meet the high reliability standards required in the automotive sector, ensuring long-term performance and stability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess