EN
  • EN
  • DE
  • IT

S9KEAZ128ACLK

Part No S9KEAZ128ACLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KEA
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 793774-S9KEAZ128ACLK
Popularity Medium
Supply and Demand Status Limited
Family Name S9KEAZ128
Introduction Date July 25, 2014
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128ACLK CAD Model

Description

The S9KEAZ128ACLK is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the KEA family of ARM Cortex-M0+ based devices, known for their exceptional energy efficiency and performance in a compact form factor.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Comes with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient multitasking.
  • Timer/Counters: Multiple flexible timer modules including a Periodic Interrupt Timer, 2-channel FlexTimer, and Real-time counter.
  • Communication Interfaces: Equipped with a variety of communication interfaces such as CAN, SPI, I2C, and UART, making it ideal for connectivity-centric applications.
  • Analog Modules: Features a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor data acquisition.
  • Package: Available in an 80-pin LQFP package, offering a compact footprint while maintaining ease of integration and ample I/O options.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, accommodating various power supply conditions.

Applications

The versatility of the S9KEAZ128ACLK makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automotive systems such as body control modules, and sensor nodes.
  • Industrial control systems including motor control, and process automation.
  • Consumer electronics that require a compact, energy-efficient MCU.

Design Support

NXP provides comprehensive design support for the S9KEAZ128ACLK MCU including software libraries, development tools, and reference designs. This ensures a smooth development process from prototype to production, reducing time-to-market for products utilizing this advanced MCU.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0263 $63.2367
21+ $5.7652 $121.0692
32+ $5.5850 $178.7200
43+ $5.4049 $232.4107
56+ $5.2247 $292.5832
74+ $4.6842 $346.6308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess