EN
  • EN
  • DE

S9KEAZ64AMLK

Part No S9KEAZ64AMLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 71
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name S9KEAZ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14396, 935320422557, S9KEAZ64AMLK-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893338-S9KEAZ64AMLK
Ultra Librarian 3D Model Ultra Librarian S9KEAZ64AMLK CAD Model

Description

Product Overview: S9KEAZ64AMLK - NXP

The S9KEAZ64AMLK is a highly integrated and efficient microcontroller designed by NXP Semiconductors, tailored for a wide range of automotive and industrial applications. This robust product is part of the KEA family of microcontrollers, which are known for their exceptional performance, low power consumption, and flexibility.

Key Features:

  • Core: The S9KEAZ64AMLK is built around an ARM Cortex-M0+ core, which operates at speeds of up to 48MHz. This core is recognized for its energy efficiency and is suitable for applications requiring deterministic real-time responses.
  • Memory: Equipped with 64KB of flash memory and 8KB of RAM, this microcontroller provides ample space for application code and data storage, making it ideal for complex tasks and software stacks.
  • Communication Interfaces: A variety of communication peripherals are integrated, including CAN, LIN, SPI, I2C, and UART, offering flexible options for serial data exchange with external devices and networks.
  • Analog Modules: It features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals. Additionally, the microcontroller includes a 6-channel PWM for advanced motor control and other timing-critical applications.
  • Timers: Multiple timing peripherals including Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low Power Timer (LPTMR) support a wide range of timing functions, from basic delays to complex scheduling.
  • Low Power Modes: With several power-saving modes, the S9KEAZ64AMLK is designed for energy-critical applications, allowing the device to conserve power when not in full operation.
  • Package: The microcontroller comes in a 64 LQFP package, which provides a compact footprint while allowing for easy integration into various circuit designs.

Applications:

The versatility of the S9KEAZ64AMLK makes it suitable for a variety of applications, including but not limited to automotive controls, industrial automation, sensor systems, and smart metering. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for developers seeking a combination of performance and durability.

Conclusion:

With its advanced features and flexible interface options, the S9KEAZ64AMLK from NXP stands out as a superior microcontroller for applications demanding high reliability and low power consumption. Its integration of a Cortex-M0+ core with substantial memory and versatile peripherals makes it an excellent choice for a broad range of embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9308 $52.7544
42+ $2.4048 $101.0016
65+ $2.3296 $151.4240
89+ $2.2545 $200.6505
115+ $2.1793 $250.6195
154+ $1.9539 $300.9006
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess