EN
  • EN
  • DE

S9S08AW16AE0VLD

Part No S9S08AW16AE0VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893352-S9S08AW16AE0VLD
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0VLD CAD Model

Description

Introducing the NXP S9S08AW16AE0VLD Microcontroller

The NXP S9S08AW16AE0VLD is a robust 8-bit microcontroller that is an integral part of the S08 family, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is built on a HCS08 core that operates at a maximum frequency of 40 MHz, which provides the computational power necessary for complex tasks while maintaining efficiency in power consumption.

With 16KB of flash memory, the S9S08AW16AE0VLD provides ample space for application code, ensuring that developers have the room needed for feature-rich software without the need for external memory components. Additionally, 1KB of RAM is available for temporary data storage and efficient in-operation data handling.

The device comes equipped with a variety of peripherals that enhance its functionality and ease of integration into various systems. These include an 8-channel 10-bit analog-to-digital converter (ADC) which allows the microcontroller to interface with analog sensors and convert their readings to digital values for processing. It also features two analog comparators, which are useful for creating simple analog signal monitoring without the need for external components.

For communication purposes, the S9S08AW16AE0VLD includes a serial communication interface (SCI) that facilitates RS-232, RS-485, and other serial communication standards. Additionally, there is an SPI (Serial Peripheral Interface) module for high-speed synchronous serial data transfers, which is essential for interfacing with various peripherals such as sensors, memory, and other microcontrollers.

The microcontroller's timer systems consist of an 8-channel timer/pulse-width modulator (TPM) that provides accurate timing operations, essential for tasks like motor control, and a real-time counter (RTC) for timekeeping and scheduling tasks.

Designed with power efficiency in mind, the S9S08AW16AE0VLD offers multiple power-saving modes, including stop and wait modes, which significantly reduce power consumption during idle times. The device operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supplies and battery types.

For secure and reliable operation, this microcontroller features a watchdog timer and a clock monitor, ensuring the system remains operational even in the event of software or hardware anomalies. Its robust design and comprehensive feature set make the NXP S9S08AW16AE0VLD an excellent choice for industrial control, consumer electronics, automotive systems, and many other embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0026 $100.1300
78+ $1.9400 $151.3200
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6271 $301.0135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess