EN
  • EN
  • DE

S9S08AW32E5CFDE

Part No S9S08AW32E5CFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893354-S9S08AW32E5CFDE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32E5CFDE CAD Model

Description

The NXP S9S08AW32E5CFDE is a versatile and powerful microcontroller designed to meet the stringent requirements of modern embedded systems. This device is part of the HCS08 family, which is well-regarded for its high-performance and efficiency in a wide range of applications. The S9S08AW32E5CFDE is particularly suited for automotive and industrial applications due to its robust feature set and reliability.

Key Features

  • Core: The microcontroller features an 8-bit HCS08 central processing unit (CPU) that can run at a maximum bus frequency of 40 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 32 KB of on-chip flash memory, which is ideal for storing application code, and 2 KB of RAM for efficient data manipulation.
  • Advanced Timer: The device boasts an advanced timer module that includes six-channel Pulse Width Modulation (PWM) for precise control over motor functions and other time-sensitive tasks.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, making it perfect for sensor interfacing and data acquisition systems.
  • Communication Interfaces: Multiple communication interfaces are available, including I2C, SPI, and SCI, enabling the microcontroller to connect with other peripherals and microcontrollers seamlessly.
  • Temperature Range: The S9S08AW32E5CFDE operates within an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Packaging: This microcontroller is available in a 44-pin QFP package, which is conducive to compact and space-constrained designs.

Applications

The S9S08AW32E5CFDE is an excellent choice for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors
  • Home appliances

With its robust set of features and capabilities, the NXP S9S08AW32E5CFDE microcontroller is engineered to drive innovation and performance in your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess