EN
  • EN
  • DE

S9S08QD2J1VSCR

Part No S9S08QD2J1VSCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 16MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893380-S9S08QD2J1VSCR
Ultra Librarian 3D Model Ultra Librarian S9S08QD2J1VSCR CAD Model

Description

The NXP S9S08QD2J1VSCR is a versatile and powerful microcontroller that belongs to NXP's S08 family, renowned for their robust performance and integration features. This microcontroller is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics, offering a perfect blend of efficiency and reliability.

Key Features

  • Core: The device boasts an 8-bit HCS08 central processing unit (CPU), ensuring a balanced trade-off between processing power and power consumption.
  • Memory: It comes equipped with 2KB of flash memory, providing ample space for application code, and 128 bytes of Random Access Memory (RAM), facilitating efficient data handling and processing.
  • Speed: Operating at a frequency of up to 40 MHz, the S9S08QD2J1VSCR offers swift execution of instructions, which is critical for time-sensitive applications.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, ensuring stable performance under harsh environmental conditions.
  • Voltage Range: It supports a voltage range from 1.8V to 3.6V, providing flexibility in power supply design and compatibility with various peripheral devices.
  • I/O Options: The device includes multiple general-purpose input/output (GPIO) pins, which can be configured to interface with a wide array of external components and sensors.
  • Peripherals: It features a rich set of integrated peripherals, such as an Analog-to-Digital Converter (ADC), Serial Communication Interface (SCI), and a Timer/Pulse-Width Modulation (PWM) module, adding to its versatility.
  • Package: Encased in an 8-pin Small Outline Integrated Circuit (SOIC) package, the S9S08QD2J1VSCR is designed for space-constrained applications while offering easy mounting and soldering during the production process.

Applications

The NXP S9S08QD2J1VSCR microcontroller is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, smart sensors, home appliances, and personal electronics. Its robust feature set ensures that developers can rely on this microcontroller for their embedded system designs, where efficiency and reliability are paramount.

With its combination of performance, integrated features, and compact form factor, the NXP S9S08QD2J1VSCR stands out as a preferred choice for engineers and developers looking to create sophisticated and dependable embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess