EN
  • EN
  • DE

S9S08RN8W2MLC

Part No S9S08RN8W2MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935320346557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263809-S9S08RN8W2MLC
Ultra Librarian 3D Model Ultra Librarian S9S08RN8W2MLC CAD Model

Description

The NXP S9S08RN8W2MLC microcontroller is a sophisticated and versatile integrated circuit designed for a wide range of applications. This powerful MCU is part of the S08 family, which is well-known for its robustness, efficiency, and ease of use. The S9S08RN8W2MLC is particularly suited for automotive and industrial control systems, as well as smart sensors and IoT devices.

Key Features

  • Core: The device is built around a high-performance HCS08 CPU core that can operate at speeds of up to 40 MHz, providing ample processing power for complex tasks.
  • Memory: It comes with 8KB of flash memory for program storage and 1KB of RAM for data handling, ensuring smooth operation and sufficient space for application code.
  • I/O Options: The microcontroller includes a variety of input/output options, such as multiple general-purpose input/output (GPIO) pins, which allow for flexible interfacing with peripherals and external devices.
  • Analog Features: It boasts an integrated analog-to-digital converter (ADC) for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The S9S08RN8W2MLC supports a range of communication interfaces, including I2C, SPI, and SCI, providing versatile options for serial communication with other devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The device is available in a compact 20-pin QFN package, which is suitable for space-constrained applications.

Applications

The S9S08RN8W2MLC is designed to meet the demands of a wide array of applications. Its robust feature set makes it an excellent choice for automotive control systems, including body electronics and sensors. In the industrial sector, it can be deployed in control systems, automation, and monitoring equipment. For consumer electronics, it is ideal for smart appliances, home automation, and wearable devices. Additionally, its communication capabilities make it a strong candidate for IoT devices that require reliable data exchange and processing.

Conclusion

Overall, the NXP S9S08RN8W2MLC microcontroller is a powerful and flexible solution that provides the performance and features necessary for a broad spectrum of applications. Its integration of memory, analog features, and communication interfaces, combined with a robust operating temperature range, make it a highly reliable choice for designers and engineers looking to build sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0616 $60.9240
35+ $3.3326 $116.6410
54+ $3.2285 $174.3390
74+ $3.1243 $231.1982
96+ $3.0202 $289.9392
128+ $2.7078 $346.5984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess