EN
  • EN
  • DE

S9S08RNA60W1MLH

Part No S9S08RNA60W1MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
Other Names 935325856557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263818-S9S08RNA60W1MLH
Ultra Librarian 3D Model Ultra Librarian S9S08RNA60W1MLH CAD Model

Description

The NXP S9S08RNA60W1MLH is a robust and versatile 8-bit microcontroller that is designed to meet the needs of a wide range of embedded applications. This microcontroller is part of NXP's S08 family, known for its high performance and low power consumption, making it an ideal choice for both industrial and consumer products.

Key Features:

  • Core: The device features an S08 core with up to 60 MHz HCS08 CPU for efficient processing and task management.
  • Memory: It comes equipped with 60 KB of flash memory, providing ample space for application code, and 4 KB of RAM for temporary data storage during operation.
  • Advanced Peripherals: This microcontroller includes a range of integrated peripherals, such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple Serial Communication Interfaces (SCI), and an Inter-Integrated Circuit (I2C) bus, enhancing its connectivity and data acquisition capabilities.
  • Timer Systems: It features an 8-channel Timer/Pulse-Width Modulator (TPM) module, enabling precise control over timing-related functions, which is critical for applications requiring accurate pulse generation and measurement.
  • Power Efficiency: The S9S08RNA60W1MLH supports multiple power-saving modes, including stop and wait modes, which help in reducing power consumption and extending battery life in portable devices.
  • Package: It is available in a 64 LQFP package, providing a compact footprint while allowing for sufficient I/O ports for interfacing with external components.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The NXP S9S08RNA60W1MLH microcontroller is suited for a multitude of applications, including but not limited to automotive control systems, home automation, consumer electronics, and industrial automation. Its robust feature set enables developers to implement complex algorithms and control systems, making it a go-to choice for engineers looking for a reliable and efficient microcontroller solution.

Additional Information:

For more details, datasheets, and technical support, visit the NXP official website or contact authorized distributors. The combination of performance, power efficiency, and integrated features make the S9S08RNA60W1MLH a versatile component for your next embedded project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess