EN
  • EN
  • DE

S9S08SG16E1CTLR

Part No S9S08SG16E1CTLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 3.3V/5V Automotive 28-Pin TSSOP T/R / IC MCU 8BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 1094221-S9S08SG16E1CTLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name S9S08SG16
Introduction Date June 06, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1CTLR CAD Model

Description

NXP S9S08SG16E1CTLR Microcontroller

The NXP S9S08SG16E1CTLR is a highly integrated and efficient microcontroller designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the S08 family, which is well-known for its robust architecture and ease of use. With its advanced features and capabilities, the S9S08SG16E1CTLR is an ideal choice for designers looking to develop applications requiring low power consumption, high performance, and minimal design complexity.

Key Features:

  • Core: The device is built around the HCS08 core, which operates at a maximum frequency of 40 MHz. This core provides a balanced combination of processing power and efficiency, making it suitable for a variety of time-sensitive and power-sensitive applications.
  • Memory: It comes with 16 KB of flash memory, which provides ample space for application code, and 1 KB of RAM for data storage. The flash memory is highly reliable and supports in-circuit programming, thus facilitating easy updates and field upgrades.
  • I/O Ports: The microcontroller features multiple general-purpose input/output (GPIO) ports, enabling it to interface with a wide range of peripheral devices and sensors. This flexibility makes it an excellent choice for customizing and expanding the capabilities of your embedded system.
  • Timers and ADC: It includes an 8-channel, 10-bit analog-to-digital converter (ADC) which allows for precise measurement of analog signals. Additionally, the device is equipped with multiple timers, including an enhanced capture timer, that aid in managing time-critical tasks and events.
  • Communication Interfaces: For communication purposes, the S9S08SG16E1CTLR supports various serial communication interfaces, such as I2C, SPI, and SCI (UART), providing versatile options for data exchange with other microcontrollers, computers, or network modules.
  • Power Efficiency: The MCU features several power-saving modes, including stop and wait modes, which help to significantly reduce power consumption when the device is idle or performing minimal tasks.
  • Packaging: The unit is available in a 48-pin LQFP (Low-Profile Quad Flat Package) which is suitable for compact PCB layouts and is designed for easy mounting and soldering onto a variety of board types.

Overall, the NXP S9S08SG16E1CTLR microcontroller is a powerful and versatile component that offers a perfect blend of performance, power efficiency, and integration, making it a top choice for designers in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8371 $61.3936
37+ $3.1485 $116.4945
57+ $3.0501 $173.8557
79+ $2.9517 $233.1843
102+ $2.8533 $291.0366
136+ $2.5581 $347.9016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess