EN
  • EN
  • DE

S9S08SG8E2CTJ

Part No S9S08SG8E2CTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series S9S08SG8
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812966-S9S08SG8E2CTJ
Ultra Librarian 3D Model Ultra Librarian S9S08SG8E2CTJ CAD Model

Description

The NXP S9S08SG8E2CTJ is a versatile and powerful microcontroller that caters to a wide range of applications requiring efficient, low-power operation. This microcontroller is part of the HCS08 family, which is known for its robust architecture, high-performance, and integrated features that simplify design and reduce time-to-market.

Key Features

  • Core: The S9S08SG8E2CTJ is built around a high-performance HCS08 CPU core, which operates at a maximum frequency of 40 MHz, providing the computational power needed for complex tasks.
  • Flash Memory: It comes with 8KB of on-chip flash memory, which is ideal for storing firmware and application code. The flash memory is durable and reliable, allowing for frequent reprogramming without degradation.
  • RAM: With 512 bytes of Random Access Memory (RAM), it offers sufficient space for data storage and manipulation during operation.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports, which can be configured to interface with a variety of peripherals and sensors, enhancing its adaptability to different use cases.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Communication Interfaces: It supports various serial communication protocols, including I2C and SCI, enabling easy connectivity with other microcontrollers, sensors, and external modules.
  • Temperature Range: The S9S08SG8E2CTJ operates within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Package: Housed in a compact 20-pin TSSOP package, it is designed for space-constrained applications.

Applications

The NXP S9S08SG8E2CTJ microcontroller is a great choice for a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its low power consumption makes it particularly well-suited for battery-operated devices and portable electronics.

Conclusion

In conclusion, the NXP S9S08SG8E2CTJ microcontroller is a feature-rich, cost-effective solution for developers looking to create sophisticated systems with minimal energy usage. Its combination of processing power, memory, and versatile peripherals packaged in a small form factor makes it an excellent option for a broad array of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1535 $50.4560
39+ $2.5875 $100.9125
60+ $2.5066 $150.3960
83+ $2.4258 $201.3414
107+ $2.3449 $250.9043
143+ $2.1023 $300.6289
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess