EN
  • EN
  • DE

S9S08SG8E2WTG

Part No S9S08SG8E2WTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP  /  S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14545,S9S08SG8E2WTG-ND,935310878574
Standard Package 96
Win Source Part Number 968147-S9S08SG8E2WTG
Ultra Librarian 3D Model Ultra Librarian S9S08SG8E2WTG CAD Model

Description

Introducing the NXP S9S08SG8E2WTG Microcontroller

The NXP S9S08SG8E2WTG is a highly integrated microcontroller designed for a wide range of applications, offering an optimal blend of performance, power efficiency, and cost-effectiveness. This microcontroller is part of the S08 family, which is renowned for its robust architecture and ease of use, making it an ideal choice for both beginners and experienced developers alike.

Key Features of the S9S08SG8E2WTG

  • Advanced HCS08 Core: At the heart of the S9S08SG8E2WTG is the HCS08 core, which operates at up to 40 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory Configuration: This microcontroller comes equipped with 8KB of flash memory, providing ample space for application code, and 512 bytes of RAM for efficient data handling and storage.
  • Robust I/O Capabilities: With a variety of input/output options, including general-purpose I/O pins, this device is capable of interfacing with a broad range of peripherals and sensors.
  • Integrated Peripherals: The S9S08SG8E2WTG features an array of on-chip peripherals, such as an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and an inter-integrated circuit (I2C) bus, facilitating complex communication protocols and data acquisition tasks.
  • Power Efficiency: Designed with power conservation in mind, the microcontroller supports multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Package and Temperature Range: The device is available in a 16-pin TSSOP package and is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Applications

The versatility of the NXP S9S08SG8E2WTG makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Home automation
  • Portable medical devices

With its robust set of features and capabilities, the NXP S9S08SG8E2WTG microcontroller stands out as a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess