EN
  • EN
  • DE

S9S12G240F0CLL

Part No S9S12G240F0CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932917-S9S12G240F0CLL
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0CLL CAD Model

Description

NXP S9S12G240F0CLL Microcontroller

The NXP S9S12G240F0CLL is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and rich feature sets. This microcontroller is part of the S12G family of 16-bit MCUs based on the HCS12 core, which is well-known for its efficiency and reliability in embedded systems.

Key Features:

  • Core: 16-bit HCS12 CPU, up to 25 MHz bus speed, which provides a perfect balance between processing power and energy efficiency.
  • Memory: Integrated with 240 KB of flash memory and 12 KB of RAM, offering ample space for complex applications and data storage.
  • Advanced Timers: Comes with multiple channel timers, including 8-channel and 2-channel 16-bit timers, providing precise timing and control for a variety of tasks.
  • Digital Communication Interfaces: Equipped with a rich set of communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, allowing for versatile peripheral connectivity and communication protocols.
  • Analog-to-Digital Converter: Features a 16-channel, 10-bit ADC, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Package: Available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range, making it ideal for automotive and industrial environments that require temperature resilience.
  • Voltage Range: Supports a voltage range of 2.7V to 5.5V, providing flexibility in power supply design.

With its robust set of peripherals and interfaces, the S9S12G240F0CLL is optimized for complex applications such as body control modules, sensor nodes, and actuator controls in automotive systems. Its flash memory is also programmable in-system, which allows for firmware updates and easy maintenance.

Applications:

The NXP S9S12G240F0CLL is well-suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Embedded systems requiring real-time control
  • Complex sensor integration

Overall, the S9S12G240F0CLL is a versatile and powerful microcontroller that delivers performance, integration, and reliability for demanding applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess