EN
  • EN
  • DE

S9S12G48BMLC

Part No S9S12G48BMLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935359311557
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264200-S9S12G48BMLC
Ultra Librarian 3D Model Ultra Librarian S9S12G48BMLC CAD Model

Description

Product Overview: NXP S9S12G48BMLC Microcontroller

The NXP S9S12G48BMLC is a cutting-edge microcontroller designed for automotive and industrial applications that require robust operation, high performance, and a wide range of communication interfaces. As a member of the S12G Family of 16-bit microcontrollers built on the HCS12X core, this microcontroller is optimized for low-power consumption and high-speed processing.

Key Features:

  • Core: The S9S12G48BMLC is based on the HCS12X core that operates at up to 50MHz. It includes an enhanced instruction set for improved computational performance and efficiency.
  • Memory: This microcontroller comes with 48KB of Flash memory and 4KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: It supports multiple communication protocols including CAN, LIN, SPI, and SCI, making it highly versatile for various communication needs within automotive networks.
  • Analog Features: Equipped with an integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels, it allows for accurate analog signal measurement and processing.
  • Timers: A comprehensive set of timers including an 8-channel timer, real-time interrupt timer, and pulse-width modulation (PWM) modules, provide excellent control for timing-sensitive tasks.
  • Package: The S9S12G48BMLC is available in an LQFP-64 package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is well-suited for harsh environments.
  • Development Support: NXP offers a robust set of development tools for the S9S12G48BMLC, including software drivers, example code, and evaluation boards to streamline the development process.

Applications:

The versatility and robust feature set of the S9S12G48BMLC make it ideal for a wide range of applications, particularly in the automotive sector for body control modules, gateways, and sensor nodes. Additionally, it is suited for industrial control systems, home automation, and other applications requiring reliable microcontroller performance under demanding conditions.

With its integration of essential peripherals, memory, and high-speed processing capabilities, the NXP S9S12G48BMLC microcontroller is a powerful solution for designers looking to advance their automotive and industrial systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3406 $58.7466
27+ $4.3821 $118.3167
41+ $4.2452 $174.0532
57+ $4.1083 $234.1731
73+ $3.9713 $289.9049
98+ $3.5604 $348.9192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess