EN
  • EN
  • DE

S9S12G96F0CLHR

Part No S9S12G96F0CLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 935310821528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264236-S9S12G96F0CLHR
Ultra Librarian 3D Model Ultra Librarian S9S12G96F0CLHR CAD Model

Description

Introducing the NXP S9S12G96F0CLHR Microcontroller

The NXP S9S12G96F0CLHR is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. As a member of the S12G family of 16-bit microcontrollers, it combines high performance with a suite of integrated features to provide a robust and versatile solution for a wide range of embedded systems.

Key Features

  • Advanced MCU Core: At the heart of the S9S12G96F0CLHR is the HCS12 core, which operates at speeds of up to 50MHz. This core is highly efficient, offering a perfect balance between processing power and power consumption, making it ideal for applications where energy efficiency is paramount.
  • Memory Configuration: With 96KB of flash memory, 4KB of EEPROM, and 8KB of RAM, this microcontroller provides ample space for complex programs and data storage. The flash memory features a fast programming speed and is highly reliable, ensuring data integrity and security.
  • Rich Peripherals: The device is equipped with a diverse set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C, which facilitate easy communication with other devices in a system. It also features an 8-channel 12-bit analog-to-digital converter (ADC), two 8-channel timers, and a 6-channel PWM module, which are essential for control-oriented applications.
  • Robust I/O Capabilities: With up to 59 general-purpose I/O pins, the S9S12G96F0CLHR provides the flexibility to interface with a wide array of sensors, actuators, and other electronic components.
  • Package and Temperature Range: Offered in an LQFP 64 package, the microcontroller is designed to operate within an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The S9S12G96F0CLHR is ideal for applications where reliability and performance are non-negotiable. It's well-suited for automotive control units, industrial control systems, and sensor networks, among others. Its robust feature set also makes it a good fit for safety-critical applications that require a high level of reliability and long-term availability.

In summary, the NXP S9S12G96F0CLHR is a powerful and reliable microcontroller that offers a wealth of features and capabilities to developers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess