EN
  • EN
  • DE

S9S12GA240F0MLF

Part No S9S12GA240F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893415-S9S12GA240F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12GA240F0MLF CAD Model

Description

The NXP S9S12GA240F0MLF is a high-performance microcontroller designed for automotive and industrial applications. This robust component is part of the S12G Microcontroller family, which is known for its exceptional integration, efficiency, and reliability. The S9S12GA240F0MLF is built on the 16-bit S12 core, which operates at up to 25 MHz, and is designed to deliver the optimum balance between performance and power consumption.

Key Features:

  • Memory: The device comes equipped with 240 KB of flash memory, which provides ample space for complex application code, and 12 KB of RAM for efficient data processing.
  • Advanced Timer: It features a comprehensive set of timers, including an 8-channel 16-bit timer, an 8-channel pulse width modulator (PWM), and a 2-channel 16-bit periodic interrupt timer, making it highly suitable for precise control applications.
  • Multiple Communication Interfaces: The microcontroller includes a range of communication interfaces such as two Serial Communication Interface (SCI) modules, two Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I2C) bus, facilitating easy integration with other components and systems.
  • Analog to Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for accurate sensor signal acquisition, which is essential for real-time control and monitoring tasks.
  • Robust I/O Capabilities: With up to 59 general-purpose input/output (GPIO) pins, the S9S12GA240F0MLF can handle a wide array of input and output functions, adding to its versatility in various application scenarios.
  • Enhanced System Protection: The device includes features such as low-voltage detection, watchdog computer operating properly (COP) reset, and a clock monitor, which contribute to the system's safety and stability.
  • Package and Temperature Range: It is available in a 64-pin LQFP package and is operational over an extended temperature range, making it suitable for harsh environments.

Applications:

The S9S12GA240F0MLF is ideal for a wide range of applications, including but not limited to automotive control systems, industrial control systems, sensor data acquisition, and motor control. Its robust feature set ensures that it can meet the stringent requirements of complex embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess