EN
  • EN
  • DE

S9S12GN32F0VFT

Part No S9S12GN32F0VFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-TFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932936-S9S12GN32F0VFT
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0VFT CAD Model

Description

Product Overview: NXP S9S12GN32F0VFT

The NXP S9S12GN32F0VFT is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and reliable performance. This microcontroller is part of the S12G Microcontroller family, which is built on the HCS12 core technology, offering a blend of 16-bit power with exceptional ease of use.

Key Features

  • Core: The S9S12GN32F0VFT features a 16-bit HCS12 CPU, providing a perfect balance between computational power and energy efficiency, allowing for complex processing tasks within a low-power envelope.
  • Memory: It boasts 32KB of flash memory, ensuring ample space for application code, and 2KB of RAM for temporary data storage and efficient in-operation data handling.
  • Advanced Timer: The device includes an enhanced Capture/Compare Timer (ECT) and a Pulse Width Modulator (PWM) for accurate timing and control in a variety of applications.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, SPI, and SCI, making it highly versatile for networking within a system or with external peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with multiple channels allows for precise analog signal measurement and conversion, essential for sensor-based applications.
  • Package: The microcontroller is offered in a 48-pin LQFP package, providing a compact footprint suitable for space-constrained applications.

Applications

With its robust feature set, the NXP S9S12GN32F0VFT is well-suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Robotics
  • Smart sensors
  • Home automation

Reliability and Support

NXP is known for its commitment to quality and long-term reliability, and the S9S12GN32F0VFT is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and a robust lifecycle. Additionally, NXP provides comprehensive technical support and documentation, ensuring that developers have the resources they need to successfully integrate the S9S12GN32F0VFT into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1394 $55.2546
20+ $5.0375 $100.7500
31+ $4.8801 $151.2831
43+ $4.7226 $203.0718
55+ $4.5652 $251.0860
74+ $4.0930 $302.8820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess