EN
  • EN
  • DE

S9S12P32J0CFT

Part No S9S12P32J0CFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48QFN / HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number S9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935310136557
Standard Package 1,300
Win Source Part Number 1316782-S9S12P32J0CFT
Ultra Librarian 3D Model Ultra Librarian S9S12P32J0CFT CAD Model

Description

The NXP S9S12P32J0CFT microcontroller is a highly integrated, versatile and efficient solution for embedded control applications. This powerful microcontroller is part of NXP's HCS12 family, which is renowned for its robust architecture, designed to cater to the demanding requirements of automotive and industrial control systems.

Key Features

  • Core: The S9S12P32J0CFT is built around the 16-bit HCS12 central processing unit (CPU), which operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which is highly reliable and secure for program storage, and 2KB of RAM for efficient data handling.
  • Advanced Timer: The inclusion of an enhanced capture timer facilitates precise control over timing-related functions, which is critical for applications that require exact timing measurements.
  • Digital Communication Interfaces: Multiple communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allow for versatile connectivity options with other components in a system.
  • Analog-to-Digital Converter (ADC): The built-in 10-bit ADC provides accurate analog signal measurement and conversion, enabling the microcontroller to process a wide range of sensor inputs.
  • Input/Output Ports: It offers an array of I/O ports for flexible connection to external devices, supporting a variety of digital and analog signals.
  • Robust Design: The device is designed to operate in harsh environments, with an extended temperature range and protection against electrostatic discharge (ESD).

Applications

The S9S12P32J0CFT is ideal for a wide range of applications, including automotive control systems, industrial automation, robotics, and other embedded systems that require a reliable and capable microcontroller. Its rich set of features and robust design make it a go-to choice for engineers and designers looking for a microcontroller that can withstand the rigors of demanding environments while delivering exceptional performance.

Technical Specifications

Parameter Value CPU Speed Up to 50 MHz Flash Memory 32KB RAM 2KB Operating Temperature -40°C to +125°C ADC Resolution 10-bit

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess