EN
  • EN
  • DE

SA5211D,602

Part No SA5211D,602
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 180MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Transimpedance
Number of Circuits 1
Output Type Differential
-3db Bandwidth 180MHz
Operating Supply Current 26mA
Output Current per Channel 4mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 766774-SA5211D,602
Popularity Medium
Supply and Demand Status Limited
Family Name SA5211
Introduction Date April 26, 1995
Country of Origin China, Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SA5211D,602 CAD Model

Description

The NXP SA5211D,602 is a high-performance, precision operational amplifier designed to cater to a wide array of applications that require accuracy and stability. This operational amplifier is part of NXP Semiconductors' commitment to delivering advanced analog ICs that meet the rigorous demands of industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The SA5211D,602 boasts a low input offset voltage, which enhances the accuracy of the amplification, making it ideal for precision applications.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring flexibility across different system designs.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals, which is crucial for high-speed signal processing and fast-response systems.
  • Stable Operation: The device is designed for stability and reliability, which is vital for long-term performance in critical applications.
  • Low Noise Performance: The SA5211D,602 exhibits low noise characteristics, minimizing interference and preserving signal integrity.

Applications

The versatility of the SA5211D,602 makes it suitable for a diverse range of applications, including but not limited to:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Analog filters
  • Sensor amplifiers and instrumentation
  • Control systems

Product Specifications

Parameter Value Input Offset Voltage Specified in datasheet Supply Voltage Range Specified in datasheet Slew Rate Specified in datasheet Package SO-8

For detailed specifications, potential buyers should refer to the official datasheet provided by NXP Semiconductors. The SA5211D,602 is a testament to NXP's dedication to providing high-quality, reliable components for sophisticated electronic solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess