EN
  • EN
  • DE

SA5532D8

Part No SA5532D8
Manufacturer NXP / Nexperia
Description Internally-compensated dual low noise operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246063-SA5532D8
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SA5532D8 CAD Model

Description

The NXP SA5532D8 is a high-performance operational amplifier that offers a unique blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications. This versatile op-amp is designed for professional audio equipment, instrumentation, and other sensitive analog circuitry that requires high fidelity and minimal signal distortion.

Key Features

  • High Gain Bandwidth: The SA5532D8 boasts a high gain bandwidth product, which ensures that the amplifier can handle a wide range of frequencies without compromising gain.
  • Low Distortion: With its low harmonic distortion, the SA5532D8 is particularly suited for audio applications where maintaining the integrity of the original signal is paramount.
  • Low Noise: The device exhibits low noise figures, making it an excellent choice for sensitive applications where noise can be a critical factor.
  • Dual Amplifier Design: This operational amplifier features a dual-channel configuration, allowing for flexibility in design and application.
  • High Output Drive Capability: The SA5532D8 can deliver a significant amount of current to the load, making it capable of driving a variety of output devices.
  • Wide Supply Voltage Range: It operates effectively over a wide range of supply voltages, accommodating various power supply configurations and ensuring compatibility with a broad array of devices.

Applications

The NXP SA5532D8 is particularly well-suited for high-quality audio equipment, such as studio mixers, audio preamplifiers, and high-fidelity home audio systems. Its precision and low noise characteristics also make it an excellent choice for scientific and medical instrumentation, where accurate signal processing is critical. Moreover, it can be used in filter circuits, voltage regulators, and power management systems that require high performance and reliability.

Package and Quality

The SA5532D8 comes in a robust SOIC-8 package, ensuring ease of integration into printed circuit boards (PCBs) and providing a compact footprint for space-constrained applications. NXP's commitment to quality means that each operational amplifier is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5960 $59.6000
240+ $0.4886 $117.2640
370+ $0.4736 $175.2320
505+ $0.4585 $231.5425
655+ $0.4435 $290.4925
875+ $0.3973 $347.6375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess