Introducing the SA56004BD,118 Temperature Sensor by NXP
The SA56004BD,118 is a cutting-edge temperature sensor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This sensor is part of NXP's extensive portfolio of temperature monitoring solutions that cater to a wide range of industrial, automotive, and consumer applications.
Key Features
- Accuracy: The SA56004BD,118 boasts a high degree of accuracy, making it suitable for critical applications where precise temperature readings are essential.
- Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.
- Interface: This sensor includes an I2C-bus/SMBus interface, which allows for easy integration into existing systems and facilitates communication with microcontrollers.
- Dual Channel: It features two temperature channels - one for sensing the temperature of the device itself (local) and another for remote temperature sensing, providing versatility in monitoring different parts of a system.
- Programmable: Users can program alarm thresholds, enabling the device to trigger alerts when temperatures exceed predefined limits, enhancing system safety.
Applications
The SA56004BD,118 is designed for a variety of applications, including:
- System thermal management in computers and servers
- Industrial control systems
- Electronics temperature monitoring
- Automotive engine control units
Technical Specifications
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature: -55°C to +125°C for the local sensor and -40°C to +125°C for the remote sensor
- Package: The SA56004BD,118 comes in a small 8-pin MSOP package that is suitable for space-constrained applications.
With its robust feature set and flexible capabilities, the SA56004BD,118 from NXP is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems. Its programmability and high accuracy make it an invaluable component for maintaining system efficiency and safety.