EN
  • EN
  • DE

SA57026DD

Part No SA57026DD
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836546-SA57026DD
Ultra Librarian 3D Model Ultra Librarian SA57026DD CAD Model

Description

The SA57026DD is a state-of-the-art temperature sensor designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This sensor is part of NXP's extensive portfolio of environmental sensing solutions that cater to a wide range of applications, including industrial control systems, automotive electronics, and consumer products.

Key Features

  • Precision Sensing: The SA57026DD offers high-accuracy temperature measurements, ensuring reliable performance across its operating range.
  • Wide Temperature Range: This sensor is capable of operating over a broad temperature spectrum, making it suitable for diverse environments and conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the SA57026DD maintains low power consumption, which is crucial for battery-operated devices.
  • Digital Interface: It features a digital interface that facilitates easy integration with microcontrollers and other digital systems, providing straightforward communication and data retrieval.

Applications

The versatility of the SA57026DD allows it to be used in various applications, including:

  • Automotive systems for in-vehicle climate control and engine temperature monitoring.
  • Industrial equipment where precise temperature regulation is necessary.
  • Consumer electronics such as smart home devices and personal gadgets.

Technical Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Operating Temperature Range -55°C to +125°C
Supply Voltage 2.7V to 5.5V
Output Type Digital
Package 8-pin MSOP

Quality and Reliability

NXP's commitment to quality ensures that the SA57026DD meets the highest standards of reliability and performance. It is designed to withstand harsh conditions and provide consistent, accurate temperature readings over its lifetime.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess