EN
  • EN
  • DE

SA58631TK,157

Part No SA58631TK,157
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 3W 8HVSON  /  Amplifier IC 1-Channel (Mono) Class AB 8-HVSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-HVSON (4x4)
Package / Case 8-VDFN Exposed Pad
Base Product Number SA586
Other Names 935280877157,SA58631TK,SA58631TK
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260604-SA58631TK,157
Ultra Librarian 3D Model Ultra Librarian SA58631TK,157 CAD Model

Description

The SA58631TK,157 is a state-of-the-art audio amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive range of integrated circuits designed for high-quality sound reproduction in a variety of applications. The SA58631TK,157 is particularly well-suited for portable devices, where space is limited and power efficiency is crucial.

Key Features

  • Amplifier Type: The SA58631TK,157 is a Class-D audio amplifier, which offers excellent power efficiency, making it ideal for battery-powered applications.
  • Output Power: It provides a robust output power that can drive speakers with sufficient volume without compromising on sound clarity.
  • Power Supply: The amplifier operates on a single power supply, simplifying the design and integration into consumer electronics.
  • Miniature Package: Housed in a compact package, the SA58631TK,157 saves valuable board space and is well-suited for space-constrained designs.
  • Low THD+N: It boasts a low Total Harmonic Distortion plus Noise (THD+N), ensuring high-fidelity audio reproduction.

Applications

The versatility of the SA58631TK,157 makes it an excellent choice for a wide range of audio applications. These include:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Speakers and Bluetooth Headsets
  • Home Entertainment Systems
  • Automotive Audio Systems

Technical Specifications

The SA58631TK,157 boasts impressive technical specifications that ensure its performance meets the needs of demanding audio applications:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power requirements.
  • Efficiency: High efficiency is a hallmark of the SA58631TK,157, reducing power consumption and heat generation.
  • Protection Features: It includes multiple protection features such as overtemperature and short-circuit protection, enhancing the reliability and longevity of the product.

Conclusion

In conclusion, the SA58631TK,157 from NXP Semiconductors is a high-performance audio amplifier that combines efficiency, power, and compact design. It is an ideal solution for designers looking to enhance audio quality in portable and space-sensitive applications without compromising on power consumption or space. With its robust feature set, the SA58631TK,157 is set to be a go-to component in the audio electronics market.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess