EN
  • EN
  • DE

SA602AD-T

Part No SA602AD-T
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
RF Type Cellular, HF, UHF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Operating Supply Current 2.4mA
Supply Voltage - Operating 4.5 V to 8 V
Case / Package 8-SO
Win Source Part Number 046715-SA602AD-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA602AD-T CAD Model

Description

NXP SA602AD-T Double-Balanced Mixer and Oscillator

The NXP SA602AD-T is a versatile integrated circuit designed for a wide range of radio frequency (RF) applications. This double-balanced mixer and oscillator offers a high level of functionality in a compact package, making it an ideal choice for communication systems, including amateur radios, cellular telephones, and RF data links.

Key Features

  • High Performance: The SA602AD-T provides excellent performance with a low-noise figure and a high third-order intercept point, ensuring strong signal processing capabilities.
  • Integrated Oscillator: It includes an on-chip oscillator with a straightforward configuration that only requires an external resonator (LC or crystal) to set the desired operating frequency.
  • Low Power Consumption: Designed to operate efficiently, the device is suitable for battery-powered applications due to its low voltage requirements and minimal power consumption.
  • Flexible Use: The mixer can be used to upconvert or downconvert frequencies, providing flexibility in designing RF signal chains.

Applications

The SA602AD-T is commonly used in various applications where signal mixing is required. It is particularly well-suited for:

  • High-frequency and VHF receivers
  • Single-sideband (SSB) demodulators
  • Frequency synthesizers
  • RF data link transceivers

Product Specifications

The SA602AD-T is offered in an SO-8 package and designed to operate over a wide temperature range. It is characterized by the following specifications:

  • Supply Voltage: 4.5 V to 8.0 V
  • RF Input Frequency Range: Up to 500 MHz
  • IF Output Frequency Range: Up to 200 MHz
  • Typical Conversion Gain: 15 dB
  • Operating Temperature: -40°C to +85°C

This NXP product is a testament to the company's commitment to providing high-quality components for the RF industry. The SA602AD-T is a reliable, high-performance solution for a variety of complex RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess