EN
  • EN
  • DE
  • IT

SA616DK/02,112

Part No SA616DK/02,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXR 150MHZ RSSI EQUIP 20SSOP  /  RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA616
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, FSK
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.8dB
Secondary Attributes RSSI Equipped
Current - Supply 3.5mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA616
Other Names 568-5783,568-5783-5,568-5783,935278889112,SA616DK/02,112
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236092-SA616DK/02,112
Ultra Librarian 3D Model Ultra Librarian SA616DK/02,112 CAD Model

Description

The NXP SA616DK/02,112 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and audio and RSSI op-amps. Designed for high sensitivity applications, this integrated circuit (IC) is an excellent choice for use in portable communications equipment and is particularly suitable for applications within the VHF and UHF frequency ranges.

Key Features

  • Mixer/Oscillator: The mixer/oscillator section is designed to operate at a low voltage, providing excellent frequency conversion with minimal power consumption.
  • IF Amplifiers: Two limiting intermediate frequency amplifiers offer strong signal amplification with high linearity, ensuring clear signal processing.
  • Quadrature Detector: The quadrature detector provides accurate FM demodulation, which is critical for maintaining high audio fidelity.
  • Logarithmic RSSI: The RSSI feature outputs a voltage that is logarithmically proportional to the input signal strength, which is useful for signal quality assessments and adaptive tuning.
  • Voltage Regulator: An integrated voltage regulator maintains stable operation even with fluctuating supply voltages, which is essential for battery-operated devices.
  • Audio and RSSI Op-Amps: On-board operational amplifiers for audio and RSSI signals offer flexible signal conditioning possibilities.

Applications

The SA616DK/02,112 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable radio communications
  • Mobile phones
  • Wireless communication systems
  • High-frequency RFID readers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the SA616DK/02,112 is no exception. This product is manufactured using state-of-the-art technology and rigorous testing protocols to ensure it meets the highest industry standards for performance and durability. Whether you're developing consumer electronics or industrial-grade communication systems, the SA616DK/02,112 is a reliable choice that will help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess