EN
  • EN
  • DE

SAA1061

Part No SAA1061
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Display Driver, 16-Segment, MOS, PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978271-SAA1061
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA1061 CAD Model

Description

The NXP SAA1061 is a versatile LED driver integrated circuit designed for driving light-emitting diodes (LEDs) with high precision and efficiency. This IC is particularly suited for applications requiring the control of LED displays, such as in digital clocks, calculators, and instrument panels. Its ability to manage multiple LEDs makes it a popular choice for designers looking to create compact and energy-efficient solutions.

Key Features

  • Segment Control: Capable of controlling up to 16 LED segments or 4 digits, the SAA1061 simplifies the design of alphanumeric displays.
  • Current Sourcing: The IC is a constant current source for each segment, ensuring uniform brightness across all LEDs and improving the overall visual quality of the display.
  • Serial Interface: It includes a serial interface for data input, reducing the number of required connections and simplifying the integration with microcontrollers.
  • Dimming Capability: The SAA1061 supports dimming control, allowing adjustment of LED brightness to accommodate different lighting conditions or to save power.
  • Versatility: It can be used in both multiplexed and non-multiplexed LED display configurations, offering flexibility in design.

Applications

The NXP SAA1061 is suitable for a broad range of applications that require clear and efficient LED displays. Its common uses include, but are not limited to:

  • Electronic scoreboards and signage
  • Consumer electronics such as audio and video equipment
  • Industrial control panels and readouts
  • Automotive dashboards and control systems

Technical Specifications

The SAA1061 operates within a supply voltage range of 4.5V to 17V, making it suitable for both low and high voltage applications. It has an operating temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The IC comes in a compact package, which is ideal for space-constrained applications.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess