EN
  • EN
  • DE

BA5930FP

Part No BA5930FP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993896-BA5930FP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA5930FP CAD Model

Description

The BA5930FP is a monolithic integrated circuit (IC) manufactured by Rohm Semiconductor. It's primarily designed for use in audio and video equipment, specifically for tape decks and VCRs. This IC typically integrates functions such as preamplifiers, headphone amplifiers, and motor control circuits, depending on the exact configuration.

Applications:

  • Tape Decks: Used for playback and recording amplification, motor control, and other audio processing functions.
  • VCRs (Video Cassette Recorders): Integrated into VCRs for audio processing and playback features.
  • Portable Audio Players: Employed in portable audio devices for amplification and audio control.
  • Audio Amplifiers: Can be utilized in general-purpose audio amplifier circuits.
  • Headphone Amplifiers: Drives headphones directly, providing suitable audio output.

Features:

  • Integrated Functionality: Combines multiple functions into a single IC, reducing component count.
  • Low Noise: Designed for low-noise operation, ensuring high-quality audio performance.
  • Built-In Preamplifiers: Includes preamplifier stages for amplifying weak audio signals.
  • Headphone Amplifier: Incorporates a dedicated headphone amplifier for direct headphone connection.
  • Motor Control Circuits: May include motor control circuits for tape transport mechanisms (depending on version).
  • Compact Package: Typically available in a compact surface-mount package.

Benefits:

  • Reduced Component Count: Integration of multiple functions simplifies circuit design and reduces the number of discrete components needed.
  • Improved Audio Quality: Low-noise design ensures high-fidelity audio playback.
  • Simplified Design: Integrates essential functions into a single chip, simplifying the overall design process.
  • Cost-Effective: Reduces the overall cost of the audio system by integrating multiple functions.
  • Space-Saving: Compact package saves valuable board space.

Additional Details:

The BA5930FP's key specifications include supply voltage, output power, and input impedance. Proper decoupling capacitors are required for stable operation. A heat sink might be necessary if the IC is operating at high power levels. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, application circuits, and thermal considerations. This part is likely obsolete and should be replaced by a newer equivalent.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess