EN
  • EN
  • DE

SAA1064

Part No SAA1064
Manufacturer NXP / Nexperia
Description 4-digit LED-driver with I2C-Bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246177-SAA1064
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA1064 CAD Model

Description

        

The NXP SAA1064 is a highly integrated LED-driver designed for managing up to four 7-segment numeric displays. This robust and versatile component is optimized for use with I2C-bus interfaces, which makes it an ideal choice for a wide range of applications that require clear and bright numeric displays.

    

Key Features

    
            
  • I2C-Bus Interface: The SAA1064 features a two-wire I2C-bus interface that supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, providing easy integration with microcontrollers and other I2C-compatible devices.
  •         
  • Drive Capability: It can control up to four digits with 7 segments and decimal points, or 28 segments/elements in a multiplexed layout, delivering consistent brightness through constant current sources.
  •         
  • Programmable Current: Each segment's current can be programmed from 3 mA to 21 mA in 3 mA steps, allowing for brightness control and power saving.
  •         
  • Digit Multiplexing: The device supports 1 to 4 multiplexed common anode LED digits, providing flexibility in display design.
  •         
  • Integrated Multiplex Drive Circuitry: This includes a 4-bit latch and decoder per segment, and a 4-bit latch for each common output, reducing the need for additional components.
  •         
  • Blanking Control: Users can blank all segments or display a "light test" mode via software control.
  •     
    

Applications

    

The SAA1064 is suitable for a wide range of applications, including but not limited to:

    
            
  • Consumer electronics
  •         
  • Industrial displays
  •         
  • Instrumentation panels
  •         
  • Automotive dashboards
  •     
    

Product Specifications

    

The device is available in a 24-pin DIL or SO package, ensuring it can be easily integrated into various designs. With its low power consumption and wide supply voltage range of 4.5V to 5.5V, the SAA1064 is designed to be a reliable solution for driving LED displays in your products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess