The NXP SAA3008T is a sophisticated infrared (IR) remote control transmitter integrated circuit designed to serve as a core component in remote control systems. This versatile chip is engineered to provide a reliable and efficient solution for controlling a wide range of consumer electronic devices such as TVs, DVD players, audio systems, and many other IR-enabled devices.
Key Features:
- Carrier Frequency: The SAA3008T operates at a standard 38kHz carrier frequency, which is widely accepted for IR communication protocols.
- High Data Rate: It supports high data rate transmission, ensuring quick and responsive control of devices.
- Multiple Transmission Protocols: The chip is compatible with various transmission protocols, making it a versatile choice for different product designs and applications.
- Low Power Consumption: Designed with power efficiency in mind, the SAA3008T helps in extending battery life of the remote controls.
- CMOS Technology: Utilizes CMOS technology to provide a high level of integration, resulting in a reduction of external components and overall cost.
Applications:
The SAA3008T is ideal for a multitude of applications where IR remote control functionality is required. Its robust design and compatibility with various protocols make it suitable for:
- Consumer Electronics Control
- Home Entertainment Systems
- Wireless Communication Systems
- Custom IR-based Remote Solutions
Technical Specifications:
Parameter
Value
Supply Voltage
2.5V to 5.5V
Operating Temperature
-20°C to +75°C
Package
SO16
Overall, the NXP SAA3008T provides manufacturers with a reliable and cost-effective solution for integrating IR remote control capabilities into their products. Its ease of use, combined with its power-saving features, makes it an excellent choice for next-generation consumer electronics.