EN
  • EN
  • DE

SAA7117AH

Part No SAA7117AH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311905-SAA7117AH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7117AH CAD Model

Description

The NXP SAA7117AH is a powerful and versatile video decoder chip designed to facilitate the conversion of analog video signals into a digital format suitable for a range of multimedia applications. This integrated circuit is particularly adept at handling the complexities of different video formats and standards, making it an ideal choice for developers and manufacturers of video capture devices, digital video recorders, and TV set-top boxes.

Key Features

  • Multi-Standard Support: The SAA7117AH is capable of decoding a wide range of standard analog video formats, including NTSC, PAL, and SECAM. This flexibility allows for its use in various geographic markets without the need for multiple distinct components.
  • High-Quality Video: With built-in features such as automatic gain control (AGC), white peak control, and a time base corrector, the SAA7117AH ensures high-quality video output, even from less-than-perfect source material.
  • Advanced Digital Processing: The device includes a digital comb filter, which significantly reduces cross-color and cross-luminance artifacts, resulting in clearer and sharper images.
  • Versatile Outputs: The SAA7117AH provides a variety of digital video output formats, including ITU-R BT.656 and VIP2, making it compatible with a range of digital video processors and display controllers.

Technical Specifications

The SAA7117AH operates on a 5V power supply and comes in a QFP-44 package. It has an integrated analog-to-digital converter (ADC) that supports 9-bit resolution, ensuring detailed and accurate digital video representation. The device also features programmable video input selection, which allows for the connection of multiple video sources.

Applications

This video decoder is suited for various applications that require reliable and high-quality video decoding. It is commonly used in:

  • Video capture cards
  • TV set-top boxes
  • Security and surveillance systems
  • Personal video recorders (PVRs)
  • Video conferencing systems

In summary, the NXP SAA7117AH is a comprehensive solution for analog video decoding, offering excellent performance, high-quality video output, and support for multiple video standards. Its robust feature set makes it an essential component for any application that demands reliable video decoding capabilities.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess