EN
  • EN
  • DE

SAA7174HL/V1

Part No SAA7174HL/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312025-SAA7174HL/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7174HL/V1 CAD Model

Description

Product Overview: NXP SAA7174HL/V1

The NXP SAA7174HL/V1 is a cutting-edge video processing integrated circuit (IC) that offers an array of features designed to enhance video signal quality and facilitate seamless video capture and playback. This advanced chip is a perfect solution for developers and manufacturers looking to integrate high-quality video processing capabilities into their multimedia applications, surveillance systems, and video capture devices.

Key Features

  • Multi-Standard Video Decoder: The SAA7174HL/V1 supports various analog video standards, including NTSC, PAL, and SECAM. This flexibility allows it to be used in a wide range of applications and geographical regions.
  • High-Quality Video Processing: With its advanced processing algorithms, the chip ensures excellent image quality by reducing noise and improving sharpness, resulting in clearer and more defined video output.
  • Scalability: The IC can handle multiple video inputs and is capable of scaling the video to different resolutions, making it suitable for various display sizes and formats.
  • Integrated Filters: On-chip filters, such as anti-aliasing and color space conversion filters, provide additional image enhancement capabilities, ensuring that the video output is of the highest possible quality.

Applications

The versatility of the NXP SAA7174HL/V1 makes it an ideal choice for a broad spectrum of applications. It can be employed in consumer electronics like DVRs, set-top boxes, and TV receivers. Additionally, it is well-suited for security and surveillance systems that require reliable video decoding and processing. The IC also finds its use in video conferencing equipment and industrial video processing systems where high-quality video is a necessity.

Technical Specifications

The SAA7174HL/V1 operates over a wide temperature range and is housed in a PQFP160 package. Its digital interface is compatible with most microcontrollers and digital signal processors, making it easy to integrate into existing designs. The IC also offers low power consumption, making it an energy-efficient choice for battery-operated devices.

Overall, the NXP SAA7174HL/V1 is a robust and reliable video processing IC that provides superior video quality and a host of features necessary for modern video applications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1954 $61.9540
23+ $5.0843 $116.9389
36+ $4.9249 $177.2964
49+ $4.7667 $233.5683
63+ $4.6073 $290.2599
84+ $4.1303 $346.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess