EN
  • EN
  • DE
  • IT

SAA7706H/N210,557

Part No SAA7706H/N210,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CAR RADIO DSP 80-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Car Signal Processor
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-PQFP (14x20)
Win Source Part Number 125316-SAA7706H/N210,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N210,557 CAD Model

Description

Introducing the SAA7706H/N210,557 Signal Processor by NXP

The SAA7706H/N210,557 is a state-of-the-art signal processor designed by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This advanced audio DSP (Digital Signal Processor) is specifically engineered to meet the rigorous demands of modern car infotainment systems. With its robust architecture and powerful processing capabilities, the SAA7706H/N210,557 delivers an exceptional audio experience to drivers and passengers alike.

Key Features:

  • High-Performance DSP Core: At the heart of the SAA7706H/N210,557 lies a high-speed digital signal processing core that is capable of handling complex audio algorithms, ensuring crisp and clear sound reproduction.
  • Multi-Channel Audio Processing: This processor supports multi-channel audio inputs and outputs, allowing for versatile connectivity with various audio sources and providing a surround sound experience.
  • Advanced Sound Enhancement: The device includes features such as dynamic bass enhancement, equalization, and noise reduction to deliver a rich and immersive listening experience.
  • Flexible Interface Options: With a range of interface options including I2S, SPI, and I2C, the SAA7706H/N210,557 offers seamless integration with other components in the infotainment system.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, this processor operates reliably across a wide temperature range and complies with automotive quality standards.

Applications:

The versatility of the SAA7706H/N210,557 makes it ideal for a variety of applications within the automotive sector, such as:

  • Car audio systems
  • Navigation and telematics systems
  • Hands-free and voice recognition systems
  • Rear-seat entertainment systems

With its advanced features and robust design, the SAA7706H/N210,557 by NXP is the perfect choice for automotive manufacturers looking to enhance the audio and infotainment experience in their vehicles. Its powerful processing capabilities ensure that it can meet the needs of even the most demanding audio applications, making it a key component in the next generation of car entertainment systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess