EN
  • EN
  • DE
  • IT

SAA7709H/N103S,518

Part No SAA7709H/N103S,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP / High Performance Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 80-BQFP
Manufacturer Package 80-PQFP (14x20)
Win Source Part Number 793823-SAA7709H/N103S,518
Popularity Medium
Supply and Demand Status Balance
Family Name SAA7709H
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N103S,518 CAD Model

Description

The SAA7709H/N103S,518 is a cutting-edge car radio DSP (Digital Signal Processor) manufactured by NXP Semiconductors, a leader in automotive electronics. This advanced product is designed to enhance the audio and signal processing capabilities of automotive entertainment systems. With its robust feature set and high-performance architecture, the SAA7709H/N103S,518 is an ideal solution for car manufacturers and aftermarket audio system providers who are looking to offer superior sound quality and advanced audio features to their customers.

Key Features

  • Advanced Signal Processing: The device includes sophisticated algorithms for noise reduction, echo cancellation, and sound enhancement, ensuring crystal-clear audio quality even in noisy automotive environments.
  • Multi-Standard Support: It supports various broadcasting standards, including AM, FM, and digital radio, providing flexibility and compatibility with different regional requirements.
  • Integrated Audio Functions: The DSP comes with integrated functions such as bass and treble control, equalization, and dynamic range compression, allowing for a customizable listening experience.
  • High Integration: The high level of integration reduces the need for external components, which simplifies the design of the audio system and can lead to cost savings.

Applications

The SAA7709H/N103S,518 is primarily used in the automotive industry, where it is integrated into car radios and infotainment systems. Its capabilities make it suitable for a range of applications including:

  • Standard and high-end car radio systems
  • Navigation and multimedia systems
  • Hands-free telephone systems

Technical Specifications

  • Package: The device is offered in a 80-LQFP package, which is designed for easy mounting and integration into various system designs.
  • Operating Temperature: It operates within a wide temperature range, making it reliable in different climates and driving conditions.
  • Supply Voltage: The DSP is designed to work with standard automotive power supply voltages, ensuring compatibility with vehicle electrical systems.

Overall, the SAA7709H/N103S,518 from NXP Semiconductors represents a blend of performance, integration, and flexibility, making it an excellent choice for automotive audio and infotainment systems that require superior sound processing capabilities.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
ON Semiconductor
COMPACT DISK IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess