EN
  • EN
  • DE
  • IT

SAF5000EL/V100/S2K

Part No SAF5000EL/V100/S2K
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED MULTI / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Base Product Number SAF50
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346216-SAF5000EL/V100/S2K
Ultra Librarian 3D Model Ultra Librarian SAF5000EL/V100/S2K CAD Model

Description

The SAF5000EL/V100/S2K is a cutting-edge product from NXP Semiconductors, designed to cater to the demanding requirements of the automotive industry. NXP, known for their innovative solutions in the semiconductor space, has developed this product to enhance the performance and reliability of automotive applications.

Key Features

  • High-Performance Processing: At the heart of the SAF5000EL/V100/S2K is a powerful processing unit capable of handling complex computations required in modern vehicles.
  • Robust Security: Security is paramount in automotive systems, and this product comes equipped with advanced security features to protect against unauthorized access and ensure safe operation.
  • Automotive Networking: With built-in support for standard automotive communication protocols, this product facilitates seamless integration with existing vehicle networks.
  • Energy Efficiency: The SAF5000EL/V100/S2K is designed for energy efficiency, which is crucial for reducing the overall power consumption of the vehicle's electronic systems.
  • Durability: Crafted to withstand the harsh conditions typical of automotive environments, this product guarantees long-term durability and consistent performance.

Applications

The SAF5000EL/V100/S2K is versatile and can be employed in a variety of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • In-Vehicle Infotainment (IVI) Systems
  • Engine Control Units (ECU)
  • Vehicle Networking and Communication Systems
  • Telematics and Vehicle Tracking

Technical Specifications

As an advanced semiconductor product, the SAF5000EL/V100/S2K boasts a range of technical specifications that make it suitable for high-performance automotive applications. It operates over a wide temperature range and meets the stringent automotive industry standards for reliability and quality.

For detailed technical specifications, application notes, and integration guides, customers are encouraged to consult the official NXP documentation or contact NXP's customer support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess