EN
  • EN
  • DE
  • IT

SAF5000EL/V100K

Part No SAF5000EL/V100K
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC RADIO SYSTEM MULTI / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tray
Base Product Number SAF5000
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346218-SAF5000EL/V100K
Ultra Librarian 3D Model Ultra Librarian SAF5000EL/V100K CAD Model

Description

The SAF5000EL/V100K is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the demanding requirements of advanced automotive applications. This product is a testament to NXP's commitment to innovation, quality, and reliability in the automotive industry. It is particularly suited for use in systems that require high-speed data processing and robust communication capabilities.

Key Features

  • High-Performance Processing: Equipped with a powerful processing core, the SAF5000EL/V100K is capable of handling complex algorithms and data-intensive tasks with ease, making it ideal for real-time applications.
  • Advanced Communication Protocols: This IC supports a wide range of communication protocols, ensuring seamless integration with other automotive components and systems for efficient data exchange.
  • Robust Security: Security is a critical aspect of automotive systems, and the SAF5000EL/V100K includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Automotive Grade Reliability: Designed to meet the stringent standards of the automotive industry, this product offers exceptional reliability and durability, capable of withstanding harsh operating conditions.
  • Low Power Consumption: Despite its high performance, the SAF5000EL/V100K is engineered for energy efficiency, helping to reduce the overall power consumption of the systems it is integrated into.

Applications

The SAF5000EL/V100K is versatile and can be used in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Vehicle Networking
  • Engine Control Units (ECUs)
  • Gateway Modules

Technical Specifications

For technical specifications, the SAF5000EL/V100K boasts:

  • Robust operating temperature range suitable for automotive environments
  • High-speed interfaces for rapid data transfer
  • Compatibility with various input/output standards
  • Compact form factor for space-constrained applications

In conclusion, the SAF5000EL/V100K from NXP is a high-quality, versatile integrated circuit that provides the performance and features necessary for modern automotive systems. Its robust design and advanced capabilities make it an ideal choice for manufacturers looking to enhance the functionality and reliability of their automotive products.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess