EN
  • EN
  • DE

SAF7118H

Part No SAF7118H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Multistandard video decoder with adaptive comb filter and component video input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 063996-SAF7118H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7118H CAD Model

Description

The NXP SAF7118H is a highly integrated and versatile multimedia processor, designed to cater to the demanding requirements of modern video and audio processing applications. This advanced IC is a staple in the industry, known for its reliability and performance in delivering high-quality multimedia experiences.

Key Features

  • Multi-Standard Video Decoder: The SAF7118H supports various analog video standards including NTSC, PAL, and SECAM, making it a versatile solution for global applications.
  • Digital Video Input: It features a digital video input port that is compatible with CCIR656 and CCIR601 video formats.
  • Advanced Scaler: An on-board scaler adjusts the size of video streams to match the resolution of the output device, ensuring optimal display quality.
  • Picture-in-Picture Capability: This processor can handle picture-in-picture (PiP) functionality, a desirable feature for modern multimedia systems.
  • Integrated Filters: The SAF7118H includes integrated anti-aliasing filters and lock circuits to improve image quality and stability.
  • Programmable Video Output: The device provides a programmable video output interface that supports both digital and analog signals.

Applications

The NXP SAF7118H is ideal for a range of applications, including:

  • Video surveillance systems
  • Set-top boxes
  • Personal video recorders
  • Car entertainment and navigation systems
  • Video conferencing equipment

Technical Specifications

At the heart of the SAF7118H lies a powerful digital signal processor (DSP) that delivers high-quality video decoding. The device operates over a wide temperature range, making it suitable for use in various environments. Its low power consumption is also a key feature, ensuring efficiency in portable and embedded applications.

For developers and manufacturers, the SAF7118H provides a flexible and programmable platform that can be tailored to specific product needs. Its support for multiple video standards and processing features make it a go-to choice for a broad spectrum of multimedia applications.

Please note that detailed technical specifications, including pin configurations, power requirements, and programming instructions, can be found in the NXP SAF7118H datasheet and technical reference manual.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5165 $66.0660
9+ $13.5516 $121.9644
14+ $13.1289 $183.8046
19+ $12.7050 $241.3950
24+ $12.2811 $294.7464
32+ $11.0106 $352.3392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess