EN
  • EN
  • DE

SAF7730HV/N336D,51

Part No SAF7730HV/N336D,51
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 312483-SAF7730HV/N336D,51
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N336D,51 CAD Model

Description

The SAF7730HV/N336D,51 is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to cater to the sophisticated demands of modern vehicle audio systems. This advanced chip is part of NXP's illustrious car entertainment product line, renowned for delivering exceptional audio quality, robust performance, and a host of features tailored for automotive applications.

At the heart of the SAF7730HV/N336D,51 is a powerful 24-bit DSP engine, capable of executing advanced audio processing algorithms to enhance the listening experience. This includes support for features such as noise reduction, echo cancellation, and dynamic range compression, which are essential for maintaining sound quality in the variable acoustic environment of a vehicle.

The DSP is complemented by a versatile set of interfaces, allowing for seamless integration with other components in the car audio system. It supports multiple audio inputs and outputs, including I2S and analog connections, making it highly adaptable to various system configurations. The device also features a built-in radio data system (RDS) demodulator, which allows it to process RDS data for FM radio broadcasts, providing users with additional information like station identification and song titles.

The SAF7730HV/N336D,51 is engineered with automotive-grade reliability in mind. It operates over a wide temperature range and is designed to withstand the harsh conditions typical of the automotive environment. Its low power consumption is also a key advantage, ensuring that the vehicle's audio system delivers high performance without compromising on energy efficiency.

For developers and manufacturers, NXP provides comprehensive support for the SAF7730HV/N336D,51, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration path and helps to speed up the development cycle for car audio systems.

In summary, the SAF7730HV/N336D,51 from NXP stands out as a sophisticated solution for automotive audio applications, offering a combination of high-quality audio processing, flexible interfacing options, and dependable performance in the demanding automotive environment.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6646 $70.6584
8+ $14.4941 $115.9528
13+ $14.0413 $182.5369
17+ $13.5886 $231.0062
22+ $13.1358 $288.9876
30+ $11.7764 $353.2920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess