EN
  • EN
  • DE

SAF7746HW/N100

Part No SAF7746HW/N100
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312498-SAF7746HW/N100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7746HW/N100 CAD Model

Description

The SAF7746HW/N100 is a state-of-the-art Digital Signal Processor (DSP) designed by NXP Semiconductors, specifically tailored for advanced car radio systems. This high-performance product is engineered to meet the demanding requirements of modern vehicle audio applications, offering manufacturers the ability to deliver superior sound quality and a rich feature set to enhance the in-car entertainment experience.

Key Features

  • High-Quality Audio Processing: With an advanced audio DSP core, the SAF7746HW/N100 supports complex audio processing algorithms to provide crisp, clear sound output.
  • Multi-Standard Radio Support: It accommodates various radio standards including AM, FM, and HD Radio, ensuring compatibility with global broadcasting formats.
  • Integrated Audio Inputs/Outputs: Multiple I/O options for audio sources and outputs facilitate the integration of the DSP into a wide range of audio systems.
  • Software Programmability: The device is highly programmable, allowing for customization and updates to adapt to new audio processing techniques and standards.
  • Low Power Consumption: Designed for efficiency, the SAF7746HW/N100 maintains low power consumption, which is crucial for automotive applications where energy efficiency is paramount.

Applications

The SAF7746HW/N100 is ideal for a variety of applications within the automotive sector, including:

  • High-end car radio systems
  • Infotainment and multimedia units
  • Audio amplifiers with DSP capabilities
  • Navigation systems with voice prompts

Technical Specifications

The technical specifications for the SAF7746HW/N100 include:

  • Advanced 24-bit audio DSP
  • Integrated radio data system (RDS) demodulator
  • Support for I2S and TDM digital audio interfaces
  • Customizable audio processing algorithms
  • Robust temperature range suitable for in-car environments

In conclusion, the SAF7746HW/N100 from NXP is a versatile and powerful DSP solution designed to enhance the audio experience in modern vehicles. Its robust feature set and programmability make it a top choice for automotive manufacturers looking to provide high-quality audio systems in their vehicles.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5176 $57.5880
11+ $9.4504 $103.9544
17+ $9.1551 $155.6367
23+ $8.8597 $203.7731
30+ $8.5644 $256.9320
40+ $7.6784 $307.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess