EN
  • EN
  • DE
  • IT

SAF7751HV/N205K

Part No SAF7751HV/N205K
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF775x
Package Tray
Product Status Obsolete
Type Audio, Car Signal Processor
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SAF77
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 935305027557
Standard Package 1
Win Source Part Number 1009073-SAF7751HV/N205K
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N205K CAD Model

Description

The SAF7751HV/N205K, from NXP Semiconductors, is a high-performance car radio and audio Digital Signal Processor (DSP) designed to deliver superior audio quality and advanced signal processing in automotive applications. This integrated solution is ideal for manufacturers looking to implement cutting-edge audio systems in vehicles, with a focus on sound enhancement and noise/echo cancellation.

Key Features

  • Integrated Audio DSP: The core of the SAF7751HV/N205K is a powerful audio DSP that allows for complex audio processing and supports a wide range of audio formats.
  • Multi-Standard Radio Support: This product is equipped to handle various radio standards including AM, FM, and HD Radio, providing flexibility and compatibility with different regional requirements.
  • Sound Quality: With advanced features such as dynamic range control, equalization, and bass enhancement, the device ensures high-fidelity audio playback that can be tailored to different acoustic environments and preferences.
  • Noise and Echo Cancellation: Built-in algorithms help to reduce in-cabin noise and echo, improving the clarity of both music playback and hands-free calls.
  • Flexible Audio Routing: The SAF7751HV/N205K provides versatile audio routing options, allowing for multiple audio sources to be managed and directed to various outputs within the vehicle's audio system.

Applications

The SAF7751HV/N205K is designed for use in a variety of automotive audio applications, including:

  • Car radios
  • In-car entertainment systems
  • Advanced audio systems with voice recognition and phone integration

Technical Specifications

Some of the technical specifications of the SAF7751HV/N205K include:

  • Supply voltage: 8.5 V to 9.5 V
  • Operating temperature range: -40°C to +85°C
  • Packaging: HVQFN
  • Lead-free and RoHS compliant

With its robust feature set and compliance with automotive industry standards, the SAF7751HV/N205K from NXP is an excellent choice for OEMs and system integrators looking to provide superior audio experiences in their next-generation vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 100LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Renesas Electronics America
AM RADIO NOISE REDUCTION SYSTEM
Lowest to $0.7321
ON Semiconductor
COMPACT DISK IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess