EN
  • EN
  • DE
  • IT

SAF7755HV/N208QY

Part No SAF7755HV/N208QY
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description MULTI-TUNER CAR RADIO & AUDIO ON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number SAF7755
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1194504-SAF7755HV/N208QY
Ultra Librarian 3D Model Ultra Librarian SAF7755HV/N208QY CAD Model

Description

Introducing the SAF7755HV/N208QY from NXP Semiconductors

The SAF7755HV/N208QY is a state-of-the-art car radio and audio DSP product developed by the renowned NXP Semiconductors. This versatile integrated circuit is designed to meet the ever-growing demands of the automotive audio market, offering an exceptional combination of performance, flexibility, and reliability.

At the heart of the SAF7755HV/N208QY lies a powerful multi-core DSP engine, which is optimized for complex audio processing tasks. This includes support for advanced noise reduction algorithms, sound enhancement features, and the ability to handle multiple audio sources simultaneously. The DSP core is complemented by a high-quality audio ADC and DAC, which ensures pristine audio signal conversion, maintaining the integrity of sound throughout the audio processing chain.

In addition to its impressive audio capabilities, the SAF7755HV/N208QY is equipped with a range of connectivity options. It supports various audio input sources such as AM/FM radio, DAB, satellite radio, and external auxiliary inputs. The integration of I²C and SPI interfaces allows for seamless communication with other on-board systems and peripherals, providing a highly flexible solution for complex automotive infotainment systems.

The device is also designed with automotive-grade robustness in mind. It operates reliably across a wide temperature range and is resistant to the harsh conditions typically found in automotive environments. This makes the SAF7755HV/N208QY an ideal choice for car manufacturers looking for a durable and long-lasting audio processing solution.

For developers and system integrators, NXP provides comprehensive support in the form of detailed technical documentation, reference designs, and software tools. This support accelerates the development process and helps to reduce time-to-market for new audio systems incorporating the SAF7755HV/N208QY.

Whether it's for a high-end car audio system or a more standard in-vehicle entertainment setup, the SAF7755HV/N208QY by NXP Semiconductors offers an unparalleled audio experience. Its combination of audio processing power, connectivity, and robustness makes it an excellent choice for the next generation of automotive audio systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess