EN
  • EN
  • DE

SC16C554BIB80,528

Part No SC16C554BIB80,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 80-LQFP  /  UART IC 4, QUART Channel 16 Byte 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number SC16C554
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-2042-6,SC16C554BIB80-T,568-2042-2,935274934528,568-2042-1,SC16C554BIB80528
Standard Package 1,000
Win Source Part Number 1012845-SC16C554BIB80,528
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB80,528 CAD Model

Description

Overview of NXP SC16C554BIB80,528

The NXP SC16C554BIB80,528 is a highly integrated UART (Universal Asynchronous Receiver/Transmitter) IC that is designed to meet the advanced communication needs of embedded systems. This powerful chip is ideal for applications requiring multiple serial interfaces, and it is widely used in industrial control systems, networking equipment, and other multi-port serial applications.

Key Features

  • Quad UART Interface: The device incorporates four independent UART channels, allowing for efficient serial communication over multiple ports simultaneously.
  • High Data Transfer Rates: Each UART channel is capable of supporting baud rates up to 5 Mbps, providing high-speed data transfers for demanding applications.
  • Flexible Character Length: The SC16C554BIB80,528 supports 5-, 6-, 7-, or 8-bit characters, giving developers the flexibility to choose the character length that best fits their communication protocol.
  • Programmable FIFOs: With 16-byte transmit and receive FIFOs for each channel, the chip can handle high data loads and reduce CPU overhead, improving overall system efficiency.
  • Modem Control: The device offers full modem control capabilities, enabling it to interface with and manage external modems.
  • Automatic Hardware and Software Flow Control: These features help to prevent data loss during transmission by managing the data flow efficiently.
  • Industrial Temperature Range: It is designed to operate reliably in extreme temperature conditions, making it suitable for industrial applications.

Applications

The versatility of the NXP SC16C554BIB80,528 makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Complex networking systems
  • Point-of-sale terminals
  • Telecommunication systems
  • Server and data center management

Package and Quality

The SC16C554BIB80,528 is offered in a compact 80-LQFP (Low-profile Quad Flat Package) that optimizes board space and is well-suited for space-constrained applications. NXP ensures that this product meets rigorous quality and performance standards, providing a reliable solution for critical communication tasks.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess