EN
  • EN
  • DE

SC16C554BIB80

Part No SC16C554BIB80
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246849-SC16C554BIB80
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB80 CAD Model

Description

The NXP SC16C554BIB80 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO buffer that significantly enhances the data handling capabilities of a system. This integrated circuit is specifically designed to facilitate serial communication in a wide range of computing and communication applications. It is particularly well-suited for environments where multiple UART channels are required to operate simultaneously.

Key Features

  • Quad Channel Operation: Four independent UART channels allow for simultaneous communication over multiple serial interfaces, making it ideal for complex systems with multiple serial devices.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer, which helps to reduce the overhead on the CPU and improves data throughput, especially at higher baud rates.
  • Flexible Baud Rate Generator: The SC16C554BIB80 can support a wide range of baud rates, providing versatility in connection with different types of serial devices.
  • Modem Control Functions: Integrated modem control functions on all four channels enable the use of hardware flow control, which is essential for maintaining data integrity during transmission.
  • Industrial Temperature Range: The device operates effectively across an industrial temperature range, ensuring reliability and performance in harsh conditions.
  • 5V Operation: The SC16C554BIB80 operates at 5V, making it compatible with traditional TTL logic levels and a variety of microcontrollers and processors.

Applications

With its robust feature set, the NXP SC16C554BIB80 is suitable for a variety of applications including, but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Complex computing systems
  • Server and data center management

The NXP SC16C554BIB80 is a versatile quad UART solution that offers high data throughput, reliability, and ease of integration, making it a valuable component for any system requiring multiple high-speed serial interfaces.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess