EN
  • EN
  • DE

SC16C554BIBS,551

Part No SC16C554BIBS,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 48-HVQFN  /  UART IC 4, QUART Channel 16 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names 568-3268,935279072551,SC16C554BIBS-S,SC16C554BIBS551
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260693-SC16C554BIBS,551
Ultra Librarian 3D Model Ultra Librarian SC16C554BIBS,551 CAD Model

Description

The SC16C554BIBS,551 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) from NXP Semiconductors, designed to fulfill the needs of serial communication in embedded systems. This integrated circuit provides four independent UART channels in a single package, making it an ideal choice for applications where board space is at a premium and multiple serial ports are required.

Key Features

  • Multiple Channels: Four full-duplex UART channels allow for simultaneous communication with multiple peripherals.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, enabling high-speed data transfer for demanding applications.
  • FIFO Buffers: Each UART channel is equipped with 16-byte transmit and receive FIFOs, which help to reduce the overhead of CPU data management.
  • Flexible Character Length: The SC16C554BIBS,551 can be programmed for 5-, 6-, 7-, or 8-bit character lengths to accommodate various data protocols.
  • Modem Control: Integrated modem control functions allow for full management of modem handshake signals when used in RS-232 applications.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to select any baud rate when used with an external clock input.

Applications

This versatile UART IC is suitable for a wide range of applications in various industries. It's particularly useful in:

  • Industrial control systems
  • Point of sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications

The SC16C554BIBS,551 operates at a voltage range of 2.3V to 5.5V, which allows for flexibility in different system power schemes. It is available in a compact 64-LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained designs.

Conclusion

With its robust set of features and multiple UART channels, the SC16C554BIBS,551 from NXP is a highly efficient solution for managing serial communications in complex embedded systems. Its high-speed capabilities and flexible configurations make it a go-to choice for engineers seeking to optimize their designs for performance and space.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess