EN
  • EN
  • DE

SC16C654B

Part No SC16C654B
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.), with 64-byte FIFOs and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246864-SC16C654B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C654B CAD Model

Description

Product Overview: NXP SC16C654B Quad UART

The NXP SC16C654B is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) that significantly enhances the serial communication capabilities of embedded systems. This integrated circuit is part of NXP's broad UART portfolio and is designed to meet the demands of advanced serial data transfer in modern applications.

The SC16C654B is equipped with four independent UART channels, each providing a full set of modem control signals to ensure compatibility with a wide range of peripherals. The device operates at a voltage range of 2.3V to 3.6V, which makes it ideal for low-power applications. With a deep 64-byte FIFO per channel, the SC16C654B can handle high-speed data streams while reducing the CPU load, making it an excellent choice for multi-port serial applications such as industrial control systems, point-of-sale terminals, and networking equipment.

The product supports data transfer rates up to 5 Mbps and includes an automatic hardware and software flow control feature. This ensures smooth and reliable data transfer even under high system loads. Additionally, the SC16C654B provides a programmable baud rate generator, which allows precise adjustment of the baud rate to match the requirements of various communication standards.

In terms of compatibility, the SC16C654B interfaces seamlessly with 16C550-compliant software and hardware, ensuring easy integration into existing designs. It also features an enhanced bi-directional serial interface that is suitable for modem interface applications.

The SC16C654B comes in a compact 64-pin LQFP package, making it space-efficient for design in constrained environments. Its industrial temperature range ensures reliable operation under extreme conditions, making it suitable for deployment in harsh industrial settings.

Overall, the NXP SC16C654B is a robust and versatile quad UART solution that provides enhanced data transfer capabilities, ensuring efficient and reliable communication for a multitude of serial port applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0635 $60.3810
14+ $8.2571 $115.5994
22+ $7.9995 $175.9890
30+ $7.7408 $232.2240
39+ $7.4832 $291.8448
52+ $6.7094 $348.8888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess