EN
  • EN
  • DE

SC16C654BIB64,128

Part No SC16C654BIB64,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LQFP  /  UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935274936128,SC16C654BIB64-F,SC16C654BIB64-F
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260735-SC16C654BIB64,128
Ultra Librarian 3D Model Ultra Librarian SC16C654BIB64,128 CAD Model

Description

The SC16C654BIB64,128 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO from NXP Semiconductors. This integrated circuit is designed to efficiently manage serial communication in complex systems, making it an ideal solution for industrial, automotive, and consumer applications that require multiple serial interfaces.

Key Features:

  • Quad UART Channels: Four independent UART channels allow for simultaneous communication with multiple serial devices, enabling high-throughput data exchange.
  • 64-byte FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO buffer, significantly reducing the CPU overhead for managing serial data and preventing data loss during high-speed transfers.
  • High Data Rates: The device supports baud rates up to 5 Mbps, providing fast data transmission for applications that demand high-speed serial communication.
  • Flexible Baud Rate Generation: An on-chip baud rate generator can be programmed to select a wide range of baud rates, offering versatility for different communication standards and clock frequencies.
  • Auto Flow Control: Hardware and software flow control capabilities, including automatic Xon/Xoff or CTS/RTS flow control, ensure reliable data transmission without overrunning the receiver or transmitter.
  • Modem Control Functions: Full modem control signals are provided for each channel, facilitating the use of modem communication protocols and enhancing the interface capabilities.
  • Industrial Temperature Range: The SC16C654BIB64,128 operates over an extended temperature range, making it suitable for harsh environments.
  • Package Options: Available in a compact 64-pin LQFP package, the SC16C654BIB64,128 saves board space and is easy to integrate into various system designs.

Applications:

The SC16C654BIB64,128 is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Automotive diagnostics and infotainment systems
  • Networking equipment such as routers and switches
  • Data acquisition and telemetry systems

With its robust feature set and reliable performance, the SC16C654BIB64,128 from NXP is a top choice for designers looking to implement multiple high-speed serial interfaces in their products.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.2933 $117.2933
2+ $113.3835 $226.7670
3+ $101.6542 $304.9626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess