EN
  • EN
  • DE

SC16C750BIB64

Part No SC16C750BIB64
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246873-SC16C750BIB64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750BIB64 CAD Model

Description

Product Overview: SC16C750BIB64 from NXP

The SC16C750BIB64 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) chip designed and manufactured by NXP Semiconductors. This sophisticated integrated circuit is engineered to facilitate serial communication in a variety of embedded systems, providing a reliable bridge between the parallel data of a microcontroller and the serial form used in modems, serial ports, and more.

Key Features

  • Enhanced Data Rates: The SC16C750BIB64 supports baud rates up to 5 Mbps, ensuring high-speed data transfer for demanding applications.
  • 64-byte FIFO: With a deep 64-byte FIFO, this UART can handle large bursts of data, reducing CPU overhead and improving system efficiency.
  • Programmable Character Length: It allows for a wide range of data word sizes from 5 to 8 bits, accommodating various communication protocols and data formats.
  • Auto Flow Control: The device includes automatic hardware and software flow control, enhancing data integrity and preventing data loss during transmission.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power mode that significantly reduces power consumption when not in active use.
  • Multiple Interface Support: The SC16C750BIB64 is capable of interfacing with the standard I²C-bus or SPI, offering versatility in system design.

Applications

This UART is ideal for deployment in complex telecommunications systems, industrial control modules, and advanced computing applications where rapid and accurate serial data processing is required. It is particularly useful in scenarios where data buffering and high-speed communication are critical.

Quality and Reliability

NXP's commitment to quality ensures that the SC16C750BIB64 meets stringent industry standards for reliability and performance. The product is packaged in a 64-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint suitable for space-constrained applications. As with all NXP products, this UART is backed by comprehensive technical support, ensuring seamless integration into your design projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess