EN
  • EN
  • DE

SC16C750BIBS,128

Part No SC16C750BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64BYTE 32HVQFN / UART 1-CH 64byte FIFO 2.5V/3.3V/5V 32-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Maximum) 3Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 793934-SC16C750BIBS,128
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C750B
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C750BIBS,128 CAD Model

Description

Introducing the SC16C750BIBS,128 UART Serial Communication Chip from NXP

The SC16C750BIBS,128 is a cutting-edge single-channel UART (Universal Asynchronous Receiver/Transmitter) chip designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This powerful communication interface IC is an ideal solution for enhancing serial data communication in a wide array of applications, including industrial control systems, consumer electronics, and automotive networks.

Key Features of SC16C750BIBS,128

  • Enhanced Data Rates: The chip supports baud rates up to 5 Mbps, providing high-speed data transmission for performance-critical applications.
  • Deep FIFOs: With 64-byte FIFOs for both transmit and receive, the SC16C750BIBS,128 can handle large bursts of data, reducing CPU overhead and improving system efficiency.
  • Flexible Clocking Options: It offers multiple clocking options, which allows for a wide range of baud rates and system integrations.
  • Programmable Features: Programmable character lengths, stop bit generation, and parity checking give developers the flexibility to configure the serial data format as needed for specific applications.
  • Auto Flow Control: With built-in hardware flow control using CTS and RTS signals, this UART chip ensures seamless data flow without loss or corruption.
  • Industry-Standard Interface: The SC16C750BIBS,128 is designed to be compatible with the industry-standard 16C450/16C550 UART, ensuring easy integration into existing designs.
  • Low Power Consumption: Its power-efficient design makes it suitable for battery-operated devices, contributing to longer battery life and reduced energy costs.

Robust Design and Compatibility

The SC16C750BIBS,128 is housed in a compact HVQFN32 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive applications. Compatibility with 3.3V and 5V systems allows for versatile use across various electronic platforms.

Applications

Due to its high-speed capabilities and robust feature set, the SC16C750BIBS,128 is an excellent choice for applications needing efficient serial communication such as point-of-sale systems, network servers, and telecommunication equipment. Its advanced features also make it suitable for complex systems that require reliable data transfer, such as medical monitoring devices and security systems.

Overall, the SC16C750BIBS,128 from NXP represents a state-of-the-art solution for any application requiring efficient and reliable UART serial communication.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7875 $62.2375
30+ $3.9282 $117.8460
46+ $3.8057 $175.0622
63+ $3.6833 $232.0479
82+ $3.5609 $291.9938
109+ $3.1924 $347.9716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess